Vishay Intertechnology, Inc. Through Hole Resistors CMF60806R00FKRE70

Description
806 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
806 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60806R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60806R00FKRE70-ND
Through Hole Resistors CMF60806R00FKRE70-ND
806 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 806 OHM 1W 1% AXIAL - CMF60806R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1W 1% AXIAL
CMF60806R00FKRE70
RES 806 OHM 1W 1% AXIAL CMF60806R00FKRE70
RES 806ohm 1W 1% AXIAL

RES 806ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 806 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2215 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 806 Ohm, +/1 Percent, 100 Ppm Vishay
42C2215
Cmf60, 806 Ohm, +/1 Percent, 100 Ppm Vishay 42C2215
CMF60, 806 Ohm, +/- 1 Percent, 100 ppm

CMF60, 806 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60806R00FKRE70-ND CMF60806R00FKRE70 42C2215
Product Name Through Hole Resistors RES 806 OHM 1W 1% AXIAL Cmf60, 806 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details