Vishay Intertechnology, Inc. RES 800 OHM 1W 1% AXIAL CMF60800R00FKEK

Description
RES 800ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 800ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1W 1% AXIAL - CMF60800R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1W 1% AXIAL
CMF60800R00FKEK
RES 800 OHM 1W 1% AXIAL CMF60800R00FKEK
RES 800ohm 1W 1% AXIAL

RES 800ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60800R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60800R00FKEK-ND
Through Hole Resistors CMF60800R00FKEK-ND
800 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60800R00FKEK CMF60800R00FKEK-ND
Product Name RES 800 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers