Vishay Intertechnology, Inc. RES 800 OHM 1W 1% AXIAL CMF60800R00FKBF

Description
RES 800ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 800ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1W 1% AXIAL - CMF60800R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1W 1% AXIAL
CMF60800R00FKBF
RES 800 OHM 1W 1% AXIAL CMF60800R00FKBF
RES 800ohm 1W 1% AXIAL

RES 800ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60800R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60800R00FKBF-ND
Through Hole Resistors CMF60800R00FKBF-ND
800 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60800R00FKBF CMF60800R00FKBF-ND
Product Name RES 800 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details