Vishay Intertechnology, Inc. RES 7.87 OHM 1W 1% AXIAL CMF607R8700FKEK

Description
RES 7.87ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM 1W 1% AXIAL - CMF607R8700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 1W 1% AXIAL
CMF607R8700FKEK
RES 7.87 OHM 1W 1% AXIAL CMF607R8700FKEK
RES 7.87ohm 1W 1% AXIAL

RES 7.87ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607R8700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R8700FKEK-ND
Through Hole Resistors CMF607R8700FKEK-ND
7.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607R8700FKEK CMF607R8700FKEK-ND
Product Name RES 7.87 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers