Vishay Intertechnology, Inc. Through Hole Resistors CMF607R8700FKBF

Description
7.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF607R8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R8700FKBF-ND
Through Hole Resistors CMF607R8700FKBF-ND
7.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF607R8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF607R8700FKBF
Metal Film Resistors - CMF607R8700FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,7.87Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.87Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2047
Resistor,metal Film,7.87Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2047
Resistor,Metal Film,7.87Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.87Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607R8700FKBF-ND CMF607R8700FKBF 42C2047
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,7.87Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details