Vishay Intertechnology, Inc. Through Hole Resistors CMF607R6800FKBF

Description
7.68 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.68 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF607R6800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R6800FKBF-ND
Through Hole Resistors CMF607R6800FKBF-ND
7.68 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF607R6800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF607R6800FKBF
Metal Film Resistors - CMF607R6800FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,7.68Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2044 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.68Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2044
Resistor,metal Film,7.68Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2044
Resistor,Metal Film,7.68Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.68Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607R6800FKBF-ND CMF607R6800FKBF 42C2044
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,7.68Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details