Vishay Intertechnology, Inc. RES 7.5 OHM 1W 2% AXIAL CMF607R5000GKRE

Description
RES 7.5ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1W 2% AXIAL - CMF607R5000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 2% AXIAL
CMF607R5000GKRE
RES 7.5 OHM 1W 2% AXIAL CMF607R5000GKRE
RES 7.5ohm 1W 2% AXIAL

RES 7.5ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF607R5000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R5000GKRE-ND
Through Hole Resistors CMF607R5000GKRE-ND
7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607R5000GKRE CMF607R5000GKRE-ND
Product Name RES 7.5 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details