Vishay Intertechnology, Inc. RES 7.5 OHM 1W 2% AXIAL CMF607R5000GKR6

Description
RES 7.5ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1W 2% AXIAL - CMF607R5000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 2% AXIAL
CMF607R5000GKR6
RES 7.5 OHM 1W 2% AXIAL CMF607R5000GKR6
RES 7.5ohm 1W 2% AXIAL

RES 7.5ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF607R5000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R5000GKR6-ND
Through Hole Resistors CMF607R5000GKR6-ND
7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.5Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 42C2040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.5Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
42C2040
Resistor,metal Film,7.5Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 42C2040
Resistor,Metal Film,7.5Ohms,500WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.5Ohms,500WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607R5000GKR6 CMF607R5000GKR6-ND 42C2040
Product Name RES 7.5 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,7.5Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details