Vishay Intertechnology, Inc. RES 7.5 OHM 1W 2% AXIAL CMF607R5000GKEB

Description
RES 7.5ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1W 2% AXIAL - CMF607R5000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 2% AXIAL
CMF607R5000GKEB
RES 7.5 OHM 1W 2% AXIAL CMF607R5000GKEB
RES 7.5ohm 1W 2% AXIAL

RES 7.5ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF607R5000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R5000GKEB-ND
Through Hole Resistors CMF607R5000GKEB-ND
7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607R5000GKEB CMF607R5000GKEB-ND
Product Name RES 7.5 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers