Vishay Intertechnology, Inc. RES 7.32 OHM 1W 1% AXIAL CMF607R3200FKR6

Description
RES 7.32ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1W 1% AXIAL - CMF607R3200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1W 1% AXIAL
CMF607R3200FKR6
RES 7.32 OHM 1W 1% AXIAL CMF607R3200FKR6
RES 7.32ohm 1W 1% AXIAL

RES 7.32ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607R3200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R3200FKR6-ND
Through Hole Resistors CMF607R3200FKR6-ND
7.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2033 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2033
Resistor,metal Film,7.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2033
Resistor,Metal Film,7.32Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.32Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607R3200FKR6 CMF607R3200FKR6-ND 42C2033
Product Name RES 7.32 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,7.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details