Vishay Intertechnology, Inc. Through Hole Resistors CMF607R3200FKBF

Description
7.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF607R3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R3200FKBF-ND
Through Hole Resistors CMF607R3200FKBF-ND
7.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.32 OHM 1W 1% AXIAL - CMF607R3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1W 1% AXIAL
CMF607R3200FKBF
RES 7.32 OHM 1W 1% AXIAL CMF607R3200FKBF
RES 7.32ohm 1W 1% AXIAL

RES 7.32ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,7.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2032
Resistor,metal Film,7.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2032
Resistor,Metal Film,7.32Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.32Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607R3200FKBF-ND CMF607R3200FKBF 42C2032
Product Name Through Hole Resistors RES 7.32 OHM 1W 1% AXIAL Resistor,metal Film,7.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details