Vishay Intertechnology, Inc. Metal Film Resistors - CMF607R1500FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF607R1500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF607R1500FKBF
Metal Film Resistors - CMF607R1500FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF607R1500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607R1500FKBF-ND
Through Hole Resistors CMF607R1500FKBF-ND
7.15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.15Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.15Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2029
Resistor,metal Film,7.15Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2029
Resistor,Metal Film,7.15Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.15Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607R1500FKBF CMF607R1500FKBF-ND 42C2029
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,7.15Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 7.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details