Vishay Intertechnology, Inc. RES 7.87M OHM 1W 1% AXIAL CMF607M8700FHR6

Description
RES 7.87Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87M OHM 1W 1% AXIAL - CMF607M8700FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1W 1% AXIAL
CMF607M8700FHR6
RES 7.87M OHM 1W 1% AXIAL CMF607M8700FHR6
RES 7.87Mohm 1W 1% AXIAL

RES 7.87Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607M8700FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607M8700FHR6-ND
Through Hole Resistors CMF607M8700FHR6-ND
7.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607M8700FHR6 CMF607M8700FHR6-ND
Product Name RES 7.87M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details