Vishay Intertechnology, Inc. Through Hole Resistors CMF607M8700FHBF

Description
7.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF607M8700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607M8700FHBF-ND
Through Hole Resistors CMF607M8700FHBF-ND
7.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.87M OHM 1W 1% AXIAL - CMF607M8700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1W 1% AXIAL
CMF607M8700FHBF
RES 7.87M OHM 1W 1% AXIAL CMF607M8700FHBF
RES 7.87Mohm 1W 1% AXIAL

RES 7.87Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,7.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2026
Resistor,metal Film,7.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2026
Resistor,Metal Film,7.87MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,7.87MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607M8700FHBF-ND CMF607M8700FHBF 42C2026
Product Name Through Hole Resistors RES 7.87M OHM 1W 1% AXIAL Resistor,metal Film,7.87Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers