Vishay Intertechnology, Inc. RES 7.5M OHM 1W 5% AXIAL CMF607M5000JLEB

Description
RES 7.5Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1W 5% AXIAL - CMF607M5000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1W 5% AXIAL
CMF607M5000JLEB
RES 7.5M OHM 1W 5% AXIAL CMF607M5000JLEB
RES 7.5Mohm 1W 5% AXIAL

RES 7.5Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF607M5000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607M5000JLEB-ND
Through Hole Resistors CMF607M5000JLEB-ND
7.5 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607M5000JLEB CMF607M5000JLEB-ND
Product Name RES 7.5M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details