Vishay Intertechnology, Inc. RES 7.5M OHM 1W 5% AXIAL CMF607M5000JKEA

Description
RES 7.5Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1W 5% AXIAL - CMF607M5000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1W 5% AXIAL
CMF607M5000JKEA
RES 7.5M OHM 1W 5% AXIAL CMF607M5000JKEA
RES 7.5Mohm 1W 5% AXIAL

RES 7.5Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF607M5000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607M5000JKEA-ND
Through Hole Resistors CMF607M5000JKEA-ND
7.5 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607M5000JKEA CMF607M5000JKEA-ND
Product Name RES 7.5M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers