Vishay Intertechnology, Inc. RES 7.5M OHM 1W 1% AXIAL CMF607M5000FKR6

Description
RES 7.5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1W 1% AXIAL - CMF607M5000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1W 1% AXIAL
CMF607M5000FKR6
RES 7.5M OHM 1W 1% AXIAL CMF607M5000FKR6
RES 7.5Mohm 1W 1% AXIAL

RES 7.5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607M5000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607M5000FKR6-ND
Through Hole Resistors CMF607M5000FKR6-ND
7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607M5000FKR6 CMF607M5000FKR6-ND
Product Name RES 7.5M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers