Vishay Intertechnology, Inc. RES 7.5M OHM 1W 1% AXIAL CMF607M5000FKEB

Description
RES 7.5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1W 1% AXIAL - CMF607M5000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1W 1% AXIAL
CMF607M5000FKEB
RES 7.5M OHM 1W 1% AXIAL CMF607M5000FKEB
RES 7.5Mohm 1W 1% AXIAL

RES 7.5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607M5000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607M5000FKEB-ND
Through Hole Resistors CMF607M5000FKEB-ND
7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607M5000FKEB CMF607M5000FKEB-ND
Product Name RES 7.5M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details