Vishay Intertechnology, Inc. RES 7.87K OHM 1W 0.1% AXIAL CMF607K8700BEEB

Description
RES 7.87Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1W 0.1% AXIAL - CMF607K8700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1W 0.1% AXIAL
CMF607K8700BEEB
RES 7.87K OHM 1W 0.1% AXIAL CMF607K8700BEEB
RES 7.87Kohm 1W 0.1% AXIAL

RES 7.87Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607K8700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K8700BEEB-ND
Through Hole Resistors CMF607K8700BEEB-ND
7.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607K8700BEEB CMF607K8700BEEB-ND
Product Name RES 7.87K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers