Vishay Intertechnology, Inc. RES 7.5K OHM 1W 1% AXIAL CMF607K5000FKBF

Description
RES 7.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1W 1% AXIAL - CMF607K5000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 1% AXIAL
CMF607K5000FKBF
RES 7.5K OHM 1W 1% AXIAL CMF607K5000FKBF
RES 7.5Kohm 1W 1% AXIAL

RES 7.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607K5000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K5000FKBF-ND
Through Hole Resistors CMF607K5000FKBF-ND
7.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 11J7564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
11J7564
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 11J7564
Resistor,Metal Film,75KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,75KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607K5000FKBF CMF607K5000FKBF-ND 11J7564
Product Name RES 7.5K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details