Vishay Intertechnology, Inc. RES 7.5K OHM 1W 0.25% AXIAL CMF607K5000CEEB

Description
RES 7.5Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1W 0.25% AXIAL - CMF607K5000CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 0.25% AXIAL
CMF607K5000CEEB
RES 7.5K OHM 1W 0.25% AXIAL CMF607K5000CEEB
RES 7.5Kohm 1W 0.25% AXIAL

RES 7.5Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF607K5000CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K5000CEEB-ND
Through Hole Resistors CMF607K5000CEEB-ND
7.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607K5000CEEB CMF607K5000CEEB-ND
Product Name RES 7.5K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details