Vishay Intertechnology, Inc. Through Hole Resistors CMF607K5000CEBF

Description
7.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF607K5000CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K5000CEBF-ND
Through Hole Resistors CMF607K5000CEBF-ND
7.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.5K OHM 1W 0.25% AXIAL - CMF607K5000CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 0.25% AXIAL
CMF607K5000CEBF
RES 7.5K OHM 1W 0.25% AXIAL CMF607K5000CEBF
RES 7.5Kohm 1W 0.25% AXIAL

RES 7.5Kohm 1W 0.25% AXIAL

Supplier's Site
Resistor,metal Film,75Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C2013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C2013
Resistor,metal Film,75Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C2013
Resistor,Metal Film,75KOhms,500WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,75KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607K5000CEBF-ND CMF607K5000CEBF 42C2013
Product Name Through Hole Resistors RES 7.5K OHM 1W 0.25% AXIAL Resistor,metal Film,75Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers