Vishay Intertechnology, Inc. RES 7.5K OHM 1W 0.1% AXIAL CMF607K5000BER6

Description
RES 7.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1W 0.1% AXIAL - CMF607K5000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 0.1% AXIAL
CMF607K5000BER6
RES 7.5K OHM 1W 0.1% AXIAL CMF607K5000BER6
RES 7.5Kohm 1W 0.1% AXIAL

RES 7.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607K5000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K5000BER6-ND
Through Hole Resistors CMF607K5000BER6-ND
7.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607K5000BER6 CMF607K5000BER6-ND
Product Name RES 7.5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers