Vishay Intertechnology, Inc. RES 7.5K OHM 1W 0.1% AXIAL CMF607K5000BEEB

Description
RES 7.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1W 0.1% AXIAL - CMF607K5000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 0.1% AXIAL
CMF607K5000BEEB
RES 7.5K OHM 1W 0.1% AXIAL CMF607K5000BEEB
RES 7.5Kohm 1W 0.1% AXIAL

RES 7.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607K5000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K5000BEEB-ND
Through Hole Resistors CMF607K5000BEEB-ND
7.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF607K5000BEEB CMF607K5000BEEB-ND
Product Name RES 7.5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details