Vishay Intertechnology, Inc. RES 7.15K OHM 1W 1% AXIAL CMF607K1500FKBF

Description
RES 7.15Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1W 1% AXIAL - CMF607K1500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1W 1% AXIAL
CMF607K1500FKBF
RES 7.15K OHM 1W 1% AXIAL CMF607K1500FKBF
RES 7.15Kohm 1W 1% AXIAL

RES 7.15Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607K1500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K1500FKBF-ND
Through Hole Resistors CMF607K1500FKBF-ND
7.15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.15Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 57K9721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.15Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
57K9721
Resistor,metal Film,7.15Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 57K9721
Resistor,Metal Film,7.15KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.15KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607K1500FKBF CMF607K1500FKBF-ND 57K9721
Product Name RES 7.15K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,7.15Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details