Vishay Intertechnology, Inc. RES 7.15K OHM 1W 1% AXIAL CMF607K1500FHR6

Description
RES 7.15Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1W 1% AXIAL - CMF607K1500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1W 1% AXIAL
CMF607K1500FHR6
RES 7.15K OHM 1W 1% AXIAL CMF607K1500FHR6
RES 7.15Kohm 1W 1% AXIAL

RES 7.15Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607K1500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K1500FHR6-ND
Through Hole Resistors CMF607K1500FHR6-ND
7.15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,71.5Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2011
Resistor,metal Film,71.5Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2011
Resistor,Metal Film,71.5KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,71.5KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607K1500FHR6 CMF607K1500FHR6-ND 42C2011
Product Name RES 7.15K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,71.5Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details