Vishay Intertechnology, Inc. RES 7.15K OHM 1W 0.1% AXIAL CMF607K1500BHR6

Description
RES 7.15Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1W 0.1% AXIAL - CMF607K1500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1W 0.1% AXIAL
CMF607K1500BHR6
RES 7.15K OHM 1W 0.1% AXIAL CMF607K1500BHR6
RES 7.15Kohm 1W 0.1% AXIAL

RES 7.15Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF607K1500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF607K1500BHR6-ND
Through Hole Resistors CMF607K1500BHR6-ND
7.15 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,71.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2008
Resistor,metal Film,71.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2008
Resistor,Metal Film,71.5KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,71.5KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF607K1500BHR6 CMF607K1500BHR6-ND 42C2008
Product Name RES 7.15K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,71.5Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details