Vishay Intertechnology, Inc. RES 78.7 OHM 1W 1% AXIAL CMF6078R700FHEB

Description
RES 78.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1W 1% AXIAL - CMF6078R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1W 1% AXIAL
CMF6078R700FHEB
RES 78.7 OHM 1W 1% AXIAL CMF6078R700FHEB
RES 78.7ohm 1W 1% AXIAL

RES 78.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6078R700FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6078R700FHEB-ND
Through Hole Resistors CMF6078R700FHEB-ND
78.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6078R700FHEB CMF6078R700FHEB-ND
Product Name RES 78.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details