Vishay Intertechnology, Inc. RES 787K OHM 1W 0.5% AXIAL CMF60787K00DHEK

Description
RES 787Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1W 0.5% AXIAL - CMF60787K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1W 0.5% AXIAL
CMF60787K00DHEK
RES 787K OHM 1W 0.5% AXIAL CMF60787K00DHEK
RES 787Kohm 1W 0.5% AXIAL

RES 787Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60787K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60787K00DHEK-ND
Through Hole Resistors CMF60787K00DHEK-ND
787 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60787K00DHEK CMF60787K00DHEK-ND
Product Name RES 787K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details