Vishay Intertechnology, Inc. RES 76.8 OHM 1W 1% AXIAL CMF6076R800FKEK

Description
RES 76.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1W 1% AXIAL - CMF6076R800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% AXIAL
CMF6076R800FKEK
RES 76.8 OHM 1W 1% AXIAL CMF6076R800FKEK
RES 76.8ohm 1W 1% AXIAL

RES 76.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6076R800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6076R800FKEK-ND
Through Hole Resistors CMF6076R800FKEK-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6076R800FKEK CMF6076R800FKEK-ND
Product Name RES 76.8 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details