Vishay Intertechnology, Inc. Through Hole Resistors CMF6076K800FKBF

Description
76.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6076K800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6076K800FKBF-ND
Through Hole Resistors CMF6076K800FKBF-ND
76.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 76.8K OHM 1W 1% AXIAL - CMF6076K800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1W 1% AXIAL
CMF6076K800FKBF
RES 76.8K OHM 1W 1% AXIAL CMF6076K800FKBF
RES 76.8Kohm 1W 1% AXIAL

RES 76.8Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,768Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2109
Resistor,metal Film,768Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2109
Resistor,Metal Film,768KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,768KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6076K800FKBF-ND CMF6076K800FKBF 42C2109
Product Name Through Hole Resistors RES 76.8K OHM 1W 1% AXIAL Resistor,metal Film,768Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers