Vishay Intertechnology, Inc. Metal Film Resistors - CMF6075R000FHEK

Description
Metal Film Resistors - Through Hole 1/2watt 75ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 75ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6075R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6075R000FHEK
Metal Film Resistors - CMF6075R000FHEK
Metal Film Resistors - Through Hole 1/2watt 75ohms 1%

Metal Film Resistors - Through Hole 1/2watt 75ohms 1%

Supplier's Site
Through Hole Resistors - CMF6075R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6075R000FHEK-ND
Through Hole Resistors CMF6075R000FHEK-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6075R000FHEK CMF6075R000FHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details