75 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 75ohm 1W 0.1% AXIAL
Resistor,Metal Film,75Ohms,500WV,.1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6075R000BHBF-ND | CMF6075R000BHBF | 42C2075 |
| Product Name | Through Hole Resistors | RES 75 OHM 1W 0.1% AXIAL | Resistor,metal Film,75Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 75 ohms | 75 ohms |