Metal Film Resistors - Through Hole
75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,750KOhms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6075K000FHR6 | CMF6075K000FHR6-ND | 42C2070 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,750Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 1 +/- % |