Vishay Intertechnology, Inc. Through Hole Resistors CMF60750R00FHBF

Description
750 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60750R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60750R00FHBF-ND
Through Hole Resistors CMF60750R00FHBF-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750 OHM 1W 1% AXIAL - CMF60750R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 1% AXIAL
CMF60750R00FHBF
RES 750 OHM 1W 1% AXIAL CMF60750R00FHBF
RES 750ohm 1W 1% AXIAL

RES 750ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,750Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2100
Resistor,metal Film,750Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2100
Resistor,Metal Film,750Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,750Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60750R00FHBF-ND CMF60750R00FHBF 42C2100
Product Name Through Hole Resistors RES 750 OHM 1W 1% AXIAL Resistor,metal Film,750Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details