Vishay Intertechnology, Inc. RES 750 OHM 1W 0.1% AXIAL CMF60750R00BEEK

Description
RES 750ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1W 0.1% AXIAL - CMF60750R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 0.1% AXIAL
CMF60750R00BEEK
RES 750 OHM 1W 0.1% AXIAL CMF60750R00BEEK
RES 750ohm 1W 0.1% AXIAL

RES 750ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60750R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60750R00BEEK-ND
Through Hole Resistors CMF60750R00BEEK-ND
750 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60750R00BEEK CMF60750R00BEEK-ND
Product Name RES 750 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers