Vishay Intertechnology, Inc. RES 750 OHM 1W 0.1% AXIAL CMF60750R00BEBF

Description
RES 750ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1W 0.1% AXIAL - CMF60750R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 0.1% AXIAL
CMF60750R00BEBF
RES 750 OHM 1W 0.1% AXIAL CMF60750R00BEBF
RES 750ohm 1W 0.1% AXIAL

RES 750ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60750R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60750R00BEBF-ND
Through Hole Resistors CMF60750R00BEBF-ND
750 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C2097
Resistor,metal Film,750Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C2097
Resistor,Metal Film,750Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,750Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60750R00BEBF CMF60750R00BEBF-ND 42C2097
Product Name RES 750 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,750Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details