Vishay Intertechnology, Inc. RES 750K OHM 1W 1% AXIAL CMF60750K00FKR670

Description
RES 750Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1W 1% AXIAL - CMF60750K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1W 1% AXIAL
CMF60750K00FKR670
RES 750K OHM 1W 1% AXIAL CMF60750K00FKR670
RES 750Kohm 1W 1% AXIAL

RES 750Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60750K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60750K00FKR670-ND
Through Hole Resistors CMF60750K00FKR670-ND
750 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60750K00FKR670 CMF60750K00FKR670-ND
Product Name RES 750K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details