Vishay Intertechnology, Inc. RES 73.2 OHM 1W 1% AXIAL CMF6073R200FKEB70

Description
RES 73.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1W 1% AXIAL - CMF6073R200FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1W 1% AXIAL
CMF6073R200FKEB70
RES 73.2 OHM 1W 1% AXIAL CMF6073R200FKEB70
RES 73.2ohm 1W 1% AXIAL

RES 73.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6073R200FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6073R200FKEB70-ND
Through Hole Resistors CMF6073R200FKEB70-ND
73.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6073R200FKEB70 CMF6073R200FKEB70-ND
Product Name RES 73.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details