Vishay Intertechnology, Inc. RES 73.2 OHM 1W 1% AXIAL CMF6073R200FKEA70

Description
RES 73.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1W 1% AXIAL - CMF6073R200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1W 1% AXIAL
CMF6073R200FKEA70
RES 73.2 OHM 1W 1% AXIAL CMF6073R200FKEA70
RES 73.2ohm 1W 1% AXIAL

RES 73.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6073R200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6073R200FKEA70-ND
Through Hole Resistors CMF6073R200FKEA70-ND
73.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6073R200FKEA70 CMF6073R200FKEA70-ND
Product Name RES 73.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details