Vishay Intertechnology, Inc. RES 732 OHM 1W 0.1% AXIAL CMF60732R00BHRE70

Description
RES 732ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1W 0.1% AXIAL - CMF60732R00BHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1W 0.1% AXIAL
CMF60732R00BHRE70
RES 732 OHM 1W 0.1% AXIAL CMF60732R00BHRE70
RES 732ohm 1W 0.1% AXIAL

RES 732ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60732R00BHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60732R00BHRE70-ND
Through Hole Resistors CMF60732R00BHRE70-ND
732 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 732 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C2064 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 732 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C2064
Cmf60, 732 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C2064
CMF60, 732 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 732 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60732R00BHRE70 CMF60732R00BHRE70-ND 42C2064
Product Name RES 732 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 732 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details