Vishay Intertechnology, Inc. Through Hole Resistors CMF6071R150BER6

Description
71.15 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
71.15 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6071R150BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6071R150BER6-ND
Through Hole Resistors CMF6071R150BER6-ND
71.15 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.15 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 71.15 OHM 1W 0.1% AXIAL - CMF6071R150BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.15 OHM 1W 0.1% AXIAL
CMF6071R150BER6
RES 71.15 OHM 1W 0.1% AXIAL CMF6071R150BER6
RES 71.15ohm 1W 0.1% AXIAL

RES 71.15ohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 71.15 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C2055 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 71.15 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C2055
Cmf60, 71.15 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C2055
CMF60, 71.15 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 71.15 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6071R150BER6-ND CMF6071R150BER6 42C2055
Product Name Through Hole Resistors RES 71.15 OHM 1W 0.1% AXIAL Cmf60, 71.15 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 71.15 ohms 71.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details