Vishay Intertechnology, Inc. RES 71.15 OHM 1W 0.1% AXIAL CMF6071R150BEEB

Description
RES 71.15ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 71.15ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.15 OHM 1W 0.1% AXIAL - CMF6071R150BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.15 OHM 1W 0.1% AXIAL
CMF6071R150BEEB
RES 71.15 OHM 1W 0.1% AXIAL CMF6071R150BEEB
RES 71.15ohm 1W 0.1% AXIAL

RES 71.15ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6071R150BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6071R150BEEB-ND
Through Hole Resistors CMF6071R150BEEB-ND
71.15 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.15 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6071R150BEEB CMF6071R150BEEB-ND
Product Name RES 71.15 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.15 ohms 71.15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers