Vishay Intertechnology, Inc. RES 71.5K OHM 1W 0.1% AXIAL CMF6071K500BHEB

Description
RES 71.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1W 0.1% AXIAL - CMF6071K500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1W 0.1% AXIAL
CMF6071K500BHEB
RES 71.5K OHM 1W 0.1% AXIAL CMF6071K500BHEB
RES 71.5Kohm 1W 0.1% AXIAL

RES 71.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6071K500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6071K500BHEB-ND
Through Hole Resistors CMF6071K500BHEB-ND
71.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6071K500BHEB CMF6071K500BHEB-ND
Product Name RES 71.5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details