Vishay Intertechnology, Inc. RES 715 OHM 1W 1% AXIAL CMF60715R00FKRE70

Description
RES 715ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1W 1% AXIAL - CMF60715R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 1% AXIAL
CMF60715R00FKRE70
RES 715 OHM 1W 1% AXIAL CMF60715R00FKRE70
RES 715ohm 1W 1% AXIAL

RES 715ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60715R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60715R00FKRE70-ND
Through Hole Resistors CMF60715R00FKRE70-ND
715 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 715 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2061 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 715 Ohm, +/1 Percent, 100 Ppm Vishay
42C2061
Cmf60, 715 Ohm, +/1 Percent, 100 Ppm Vishay 42C2061
CMF60, 715 Ohm, +/- 1 Percent, 100 ppm

CMF60, 715 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60715R00FKRE70 CMF60715R00FKRE70-ND 42C2061
Product Name RES 715 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 715 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details