Vishay Intertechnology, Inc. RES 715 OHM 1W 1% AXIAL CMF60715R00FKR670

Description
RES 715ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1W 1% AXIAL - CMF60715R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 1% AXIAL
CMF60715R00FKR670
RES 715 OHM 1W 1% AXIAL CMF60715R00FKR670
RES 715ohm 1W 1% AXIAL

RES 715ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60715R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60715R00FKR670-ND
Through Hole Resistors CMF60715R00FKR670-ND
715 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60715R00FKR670 CMF60715R00FKR670-ND
Product Name RES 715 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details