Vishay Intertechnology, Inc. RES 6.98 OHM 1W 1% AXIAL CMF606R9800FKBF

Description
RES 6.98ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1W 1% AXIAL - CMF606R9800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1W 1% AXIAL
CMF606R9800FKBF
RES 6.98 OHM 1W 1% AXIAL CMF606R9800FKBF
RES 6.98ohm 1W 1% AXIAL

RES 6.98ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R9800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R9800FKBF-ND
Through Hole Resistors CMF606R9800FKBF-ND
6.98 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.98Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1842
Resistor,metal Film,6.98Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1842
Resistor,Metal Film,6.98Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.98Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R9800FKBF CMF606R9800FKBF-ND 42C1842
Product Name RES 6.98 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.98Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details