Vishay Intertechnology, Inc. RES 6.9 OHM 1W 1% AXIAL CMF606R9000FKBF

Description
RES 6.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.9 OHM 1W 1% AXIAL - CMF606R9000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.9 OHM 1W 1% AXIAL
CMF606R9000FKBF
RES 6.9 OHM 1W 1% AXIAL CMF606R9000FKBF
RES 6.9ohm 1W 1% AXIAL

RES 6.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R9000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R9000FKBF-ND
Through Hole Resistors CMF606R9000FKBF-ND
6.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 6.9 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1839 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 6.9 Ohm, +/1 Percent, 100 Ppm Vishay
42C1839
Cmf60, 6.9 Ohm, +/1 Percent, 100 Ppm Vishay 42C1839
CMF60, 6.9 Ohm, +/- 1 Percent, 100 ppm

CMF60, 6.9 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R9000FKBF CMF606R9000FKBF-ND 42C1839
Product Name RES 6.9 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 6.9 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.9 ohms 6.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details