Vishay Intertechnology, Inc. Through Hole Resistors CMF606R8100FKRE70

Description
6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF606R8100FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R8100FKRE70-ND
Through Hole Resistors CMF606R8100FKRE70-ND
6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81 OHM 1W 1% AXIAL - CMF606R8100FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1W 1% AXIAL
CMF606R8100FKRE70
RES 6.81 OHM 1W 1% AXIAL CMF606R8100FKRE70
RES 6.81ohm 1W 1% AXIAL

RES 6.81ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 6.81 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1836 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 6.81 Ohm, +/1 Percent, 100 Ppm Vishay
42C1836
Cmf60, 6.81 Ohm, +/1 Percent, 100 Ppm Vishay 42C1836
CMF60, 6.81 Ohm, +/- 1 Percent, 100 ppm

CMF60, 6.81 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R8100FKRE70-ND CMF606R8100FKRE70 42C1836
Product Name Through Hole Resistors RES 6.81 OHM 1W 1% AXIAL Cmf60, 6.81 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details