RES 6.81ohm 1W 1% AXIAL
6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,6.81Ohms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF606R8100FKRE | CMF606R8100FKRE-ND | 42C1835 |
| Product Name | RES 6.81 OHM 1W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,6.81Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 6.81 ohms | 6.81 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |